Time Delay Fuse 6.3A 250V SMD 12.1x4.5mm Ceramic Product overview: 046506.3DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046506.3DR can be used for catalog matching and distributor lookup.
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MNT 6.3A 250VAC 2SMD
SURFACE MOUNT FUSE; Fuse Current:6.3A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MNT 6.3A 250VAC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-046506.3DR | F3672TR-ND | 046506.3DR | 12J3717 | 461-046506.3DR |
| Product Name | SMD 6.3A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Surface Mount Fuse; Fuse Current Littelfuse | FUSE BOARD MNT 6.3A 250VAC 2SMD |
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount |