Win Source Part Number: 1361405-0464005.DR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 464
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 23.6
Approval Agency: PSE, UMF
DC Cold Resistance: 0.0119 Ohms
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fast-Acting Fuse 5A 250V SMD Ceramic 12.1x4.5mm T/R Product overview: 0464005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0464005.DR can be used for catalog matching and distributor lookup.
Surface Mount Fuse, FULL REEL; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 464 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MOUNT 5A 250VAC 2SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361405-0464005.DR | F3665DKR-ND | 139-0464005.DR | 12J3710 | 0464005.DR |
| Product Name | Circuit Protection - Fuses | Fuses | SMD 5A 250V Circuit Protection Fuse | Surface Mount Fuse, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps |