1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Surface Mount Fuse, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 464 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, FAST ACTING, SMD, 1A ROHS COMPLIANT: YES
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 464 Series; Breaking Capacity Current DC:-RoHS Compliant: Yes
FUSE BOARD MOUNT 1A 250VAC 2SMD
FUSE BOARD MOUNT 1A 250VAC 2SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3661CT-ND | 7874322 | 7874322P | 12J3707 | 76R7042 | 02AC8774 | 461-0464001.DR | 0464001.DR |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Surface Mount Fuse, Full Reel; Fuse Current Littelfuse | Fuse, Fast Acting, Smd, 1A Rohs Compliant Littelfuse | Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse | FUSE BOARD MOUNT 1A 250VAC 2SMD | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps | ||||
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic; Ceramic |