1.25A 600V AC 80V DC Fuse Board Mount Surface Mount
1.25A 600V AC 80V DC Fuse Board Mount Surface Mount
1.25A 600V AC 80V DC Fuse Board Mount Surface Mount
Slow Blow Fuse, 1.25A, 600VAC, 60A IR, SMD Product overview: 04611.25ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 60A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-04611.25ER can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1.25A 600VAC/80VDC
FUSE, SMD, 1.25A, SLOW BLOW; PRODUCT RANGE:TELELINK 461 SERIES; FUSE CURRENT:1.25A; VOLTAGE RATING V AC:600V; VOLTAGE RATING V DC:80V; BLOW CHARACTERISTIC:SLOW BLOW; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:60A; BREAKING ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 1.25A, SLOW BLOW; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:TeleLink 461 Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes
FUSE, SMD, 1.25A, SLOW BLOW, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:TeleLink 461 Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes
FUSE, SMD, NANO2, 1.25A; Fuse Current:1.25A; Product Range:TeleLink Series; Voltage Rating VAC:600VAC; Voltage Rating V DC:-; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:60A; Breaking Capacity RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1550TR-ND | 7382968 | 7382968P | 155-04611.25ER | 04611.25ER | 21606288 | 34C6800 | 98K9460 |
| Product Name | Electrical, Specialty Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 1.25A 60A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse | Fuse, Smd, 1.25A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, Nano2, 1.25A; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Rated Current | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |