Littelfuse, Inc. PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 0460003.

Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet
Description
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse - 0460003. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
0460003.
PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse 0460003.
The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

The 460 Series Slo-Blo® SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Slow-Blow High inrush current withstand capability Wide current rating range: 0.375A to 5A Wide operating temperature range RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0460003.
Product Name PICO® SMF Slo-Blo® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625220 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details