Wickmann 0460002.UR Resettable Fuse
Wickmann 0460002.UR Resettable Fuse
2A Slow Blow Fuse, 125VAC/VDC, 50A IR, SMD, PICO Product overview: 0460002.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0460002.UR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120668-0460002.UR
Series: PICO 460
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 7.6
Approvals: CSA, PSE, UL
Mounting: SMD
Size: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm)
Resistance: 0.071 Ohm
Family Name: 460
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 2A, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Body Material:Thermoplast
FUSE BRD MNT 2A 125VAC/VDC 2SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1740696 | 139-0460002.UR | 1120668-0460002.UR | F1185TR-ND | 50F3607 | 28X4598 | 0460002.UR |
| Product Name | Resettable Fuses | SMD 2A 50A Circuit Protection Fuse | Fuses - 0460002.UR | Fuses | Fuse, Smd, 2A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, 2A, Slow Blow, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | Thermoplastic | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | ||
| Features | Resettable | ||||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.3750 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |