Littelfuse, Inc. Fuses 0460.750ER

Description
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0460.750ER-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses - 0460.750ER - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0460.750ER
Circuit Protection - Fuses 0460.750ER
FUSE BRD MT 750MA 125VAC/VDC SMD

FUSE BRD MT 750MA 125VAC/VDC SMD

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 78J0038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
78J0038
Surface Mount Fuse; Fuse Current Littelfuse 78J0038
Surface Mount Fuse; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0460.750ER-ND 0460.750ER 78J0038
Product Name Fuses Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1727 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 150 volts
Rated Current 180 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details