500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120666-0460.500UR
Series: PICO 460
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 500mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.21
Approvals: CSA, UL
Mounting: SMD
Size: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm)
Resistance: 1.19 Ohm
Family Name: 460
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 0460.500ER;
Introduction Date: May 05, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
500mA 125V Slow Blow SMD Fuse, 7.24x4.32x3.05mm Product overview: 0460.500UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0460.500UR can be used for catalog matching and distributor lookup.
SURFACE MOUNT FUSE; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO Slo-Blo 460 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MT 500MA 125VAC/VDC SMD
FUSE BOARD MNT 500MA 125VAC/VDC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1181TR-ND | 1120666-0460.500UR | 139-0460.500UR | 75R5362 | 0460.500UR | 461-0460.500UR |
| Product Name | Fuses | Fuses - 0460.500UR | SMD 500mA 125V Circuit Protection Fuse | Surface Mount Fuse; Fuse Current Littelfuse | Circuit Protection - Fuses | FUSE BOARD MNT 500MA 125VAC/VDC |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD | Surface Mount | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS; UL; CSA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |