250mA 125VAC/VDC Fast-Acting SMD Fuse Product overview: 0459.250UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.250UR can be used for catalog matching and distributor lookup.
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MT 250MA 125VAC/VDC SMD
FUSE, SMD, 250mA, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SMD, 250mA, FAST ACTING, FULL REEL; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0459.250UR | F1161TR-ND | 0459.250UR | 97F8271 | 28X4590 |
| Product Name | SMD 250mA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 250Ma, Fast Acting, Full Reel; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Fuse Type | PC Board |