Fast-Acting Fuse 62mA 125V SMD SMT 7.24x4.32mm Product overview: 0459.062UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 62mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.062UR can be used for catalog matching and distributor lookup.
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904556-0459.062UR
Series: PICO® 459
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040
Other Part Number: F3155CT, 0459.062UR-ND, F3155TR, F3155DKR, R459.062, R459.062UR, 0459062UR
FUSE BRD MNT 62MA 125VAC/VDC SMD
FUSE, SMD, 62mA, FAST ACTING; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0459.062UR | F3155CT-ND | 904556-0459.062UR | 0459.062UR | 97F8270 |
| Product Name | SMD 62mA 125V Circuit Protection Fuse | Fuses | Fuses - 0459.062UR | Circuit Protection - Fuses | Fuse, Smd, 62Ma, Fast Acting; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.0620 amps | 0.0620 amps | 0.0620 amps | ||
| Fuse Type | PC Board |