6.3A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6.3A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6.3A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120660-045806.3DR
Series: NANO² 458
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Current Rating: 6.3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 75V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 14.37
Approvals: cULus
Mounting: SMD
Size: 0.125" L x 0.062" W x 0.062" H (3.18mm x 1.58mm x 1.58mm)
Resistance: 0.0192 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Fast Acting Fuse 6.3A 75V 1206 SMD Ceramic T/R Product overview: 045806.3DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045806.3DR can be used for catalog matching and distributor lookup.
FUSE BRD MT 6.3A 32VAC 75VDC
FUSE, SMD, 6.3A, 1206, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 6.3A, 1206, FAST ACTING, FULL REEL; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2938DKR-ND | 1120660-045806.3DR | 139-045806.3DR | 045806.3DR | 01P9344 | 28X4588 |
| Product Name | Fuses | Fuses - 045806.3DR | SMD 6.3A 75V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 6.3A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 6.3A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |