Littelfuse, Inc. 1206 size Nano2® Fast-Acting Fuse 0458007

Description
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A
Datasheet
Description
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 size Nano2® Fast-Acting Fuse - 0458007 - Littelfuse, Inc.
Rosemont, IL, United States
1206 size Nano2® Fast-Acting Fuse
0458007
1206 size Nano2® Fast-Acting Fuse 0458007
The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A

The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0458007
Product Name 1206 size Nano2® Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers