Littelfuse, Inc. SMD 6.3A 125V Circuit Protection Fuse 045106.3MRSN

Description
Fuse Chip Very Fast Acting 6.3A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045106.3MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045106.3MRSN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 6.3A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045106.3MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045106.3MRSN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3A 125V Circuit Protection Fuse
139-045106.3MRSN
SMD 6.3A 125V Circuit Protection Fuse 139-045106.3MRSN
Fuse Chip Very Fast Acting 6.3A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045106.3MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045106.3MRSN can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 6.3A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045106.3MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045106.3MRSN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-045106.3MRSNTR-ND - DigiKey
Thief River Falls, MN, United States
6.3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

6.3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 18-045106.3MRSNCT-ND - DigiKey
Thief River Falls, MN, United States
6.3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

6.3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 045106.3MRSN - 853249-045106.3MRSN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 045106.3MRSN
853249-045106.3MRSN
Fuses - 045106.3MRSN 853249-045106.3MRSN
Manufacturer: Littelfuse Inc. Win Source Part Number: 853249-045106.3MRSN Series: NANO²® 451 Features: 6.3 A 125 V AC DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0040 Other Part Number: 045106.3MRSN-ND, 18-045106.3MRSNCT, 45106.3MRSN, 18-045106.3MRSNTR, -045106.3MRSN

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853249-045106.3MRSN
Series: NANO²® 451
Features: 6.3 A 125 V AC DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0040
Other Part Number: 045106.3MRSN-ND, 18-045106.3MRSNCT, 45106.3MRSN, 18-045106.3MRSNTR, -045106.3MRSN

Buy Now Datasheet
Circuit Protection - Fuses 045106.3MRSN
FUSE BOARD MNT 6.3A 125VAC 2SMD

FUSE BOARD MNT 6.3A 125VAC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-045106.3MRSN 18-045106.3MRSNTR-ND 853249-045106.3MRSN 045106.3MRSN
Product Name SMD 6.3A 125V Circuit Protection Fuse Fuses Fuses - 045106.3MRSN Circuit Protection - Fuses
Approvals / Standards RoHS CSA
Rated Voltage 125 volts 125 volts
Rated Current 6.3 amps 6.3 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details