Win Source Part Number: 960402-0451020.MRSN
Category: Circuit Protection>Fuses
Series: NANO²® 451
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Voltage Rating - DC: 65 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 150A DC
Melting I2t: 154
DC Cold Resistance: 0.00244 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 18-0451020.MRSNCT,F8
Approval Agency: cURus
Surface Mount Fuses Product overview: 0451020.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451020.MRSN can be used for catalog matching and distributor lookup.
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 20A 65VAC 65VDC SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 960402-0451020.MRSN | 139-0451020.MRSN | 18-0451020.MRSNCT-ND | 0451020.MRSN |
| Product Name | Circuit Protection - Fuses | SMD Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 65 volts | 65 volts |