630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fast-Acting Fuse, 0.63A, 125VAC/VDC, 50A IR, SMD Product overview: 0451.630MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.63A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.63A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.630MRL can be used for catalog matching and distributor lookup.
50A 630mA SMD,6.1x2.7mm Fuses ROHS
FUSE BRD MT 630MA 125VAC/VDC SMD
FUSE, SMD, 630mA, FAST ACTING; Fuse Current:630mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 630mA, FAST ACTING; Fuse Current:630mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, QUICK BLOW, SMD, 630MA; Fuse Current:630mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2575DKR-ND | 139-0451.630MRL | 7382946 | 0451.630MRL | 0451.630MRL | 12J2833 | 25R5561 |
| Product Name | Fuses | SMD 0.63A 50A Circuit Protection Fuse | Non Resettable Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Smd, 630Ma, Fast Acting; Fuse Current Littelfuse | Fuse, Quick Blow, Smd, 630Ma; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |