Fuse Chip Slow Blow Acting 3.5A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R PSE/cULus Product overview: 044903.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044903.5MR can be used for catalog matching and distributor lookup.
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 3.5A, TIME DELAY; Fuse Current:3.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 449 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
FUSE BRD MNT 3.5A 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-044903.5MR | 18-044903.5MRCT-ND | 01P9286 | 044903.5MR |
| Product Name | SMD 3.5A 125V Circuit Protection Fuse | Fuses | Fuse, Smd, 3.5A, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps |