Littelfuse, Inc. Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse 044902.5

Description
Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating
Datasheet
Description
Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse - 044902.5 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse
044902.5
Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse 044902.5
Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating

Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 044902.5
Product Name Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002635013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Surface Mount Fuses - VF448 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers