3A 125V Ceramic SMD Fuse, Fast Acting, 2410, T/R Product overview: 0448003.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448003.MR can be used for catalog matching and distributor lookup.
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 3A, FAST ACTING; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SMD, 3A, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mmRoHS Compliant: Yes
FUSE BRD MNT 3A 125VAC/VDC 2SMD
FUSE BRD MNT 3A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0448003.MR | F1639DKR-ND | 58K7715 | 28X4558 | 461-0448003.MR | 0448003.MR |
| Product Name | SMD 3A 125V Circuit Protection Fuse | Fuses | Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 3A, Fast Acting, Full Reel; Fuse Current Littelfuse | FUSE BRD MNT 3A 125VAC/VDC 2SMD | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| Fuse Type | PC Board |