2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Time Delay Fuse, 2A, 250VAC, 50A IR, SMD, NANO Product overview: 0443002.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443002.DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 849093-0443002.DR
Series: NANO²® 443
Features: 2 A 250 V AC DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.10.0040
Other Part Number: F2908TR, 0443002DR, F2908CT, F2908DKR, 443002
FUSE BOARD MOUNT 2A 250VAC 2SMD
FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:4012; Product Range:NANO 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 2A, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:4012; Product Range:NANO 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2908TR-ND | 8951596 | 8951596P | 139-0443002.DR | 849093-0443002.DR | 0443002.DR | 01P9269 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 2A 50A Circuit Protection Fuse | Fuses - 0443002.DR | Circuit Protection - Fuses | Fuse, Smd, 2A, Slow Blow; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | ||||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |