Littelfuse, Inc. Fuses 044001.5WR

Description
1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1611CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1611TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1611DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1.5A Circuit Protection Fuse
139-044001.5WR
1.5A Circuit Protection Fuse 139-044001.5WR
Fuse 1.5A Product overview: 044001.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044001.5WR can be used for catalog matching and distributor lookup.

Fuse 1.5A Product overview: 044001.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044001.5WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Fuse, Fast Acting, 1.5A, 50Vac Rohs Compliant Littelfuse - 38AK7424 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1.5A, 50Vac Rohs Compliant Littelfuse
38AK7424
Smd Fuse, Fast Acting, 1.5A, 50Vac Rohs Compliant Littelfuse 38AK7424
SMD FUSE, FAST ACTING, 1.5A, 50VAC ROHS COMPLIANT: YES

SMD FUSE, FAST ACTING, 1.5A, 50VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Fuses 044001.5WR
FUSE BRD MNT 1.5A 50VAC/VDC 1206

FUSE BRD MNT 1.5A 50VAC/VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1611CT-ND 139-044001.5WR 38AK7424 044001.5WR
Product Name Fuses 1.5A Circuit Protection Fuse Smd Fuse, Fast Acting, 1.5A, 50Vac Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details