Littelfuse, Inc. Ceramic Base 1206-Size High I2t SMD Fuse 0440005.

Description
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values
Datasheet
Description
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Base 1206-Size High I2t SMD Fuse - 0440005. - Littelfuse, Inc.
Rosemont, IL, United States
Ceramic Base 1206-Size High I2t SMD Fuse
0440005.
Ceramic Base 1206-Size High I2t SMD Fuse 0440005.
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values

The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0440005.
Product Name Ceramic Base 1206-Size High I2t SMD Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002635009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details