Littelfuse, Inc. Fuses 0438.375WRA

Description
375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10724CT-ND - DigiKey
Thief River Falls, MN, United States
375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10724TR-ND - DigiKey
Thief River Falls, MN, United States
375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10724DKR-ND - DigiKey
Thief River Falls, MN, United States
375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

375mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 0438.375WRA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0438.375WRA
Circuit Protection - Fuses 0438.375WRA
FUSE BDMT 375MA 32VAC 63VDC 0603

FUSE BDMT 375MA 32VAC 63VDC 0603

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 0.375A, 0603; Fuse Current Littelfuse - 46AC4644 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 0.375A, 0603; Fuse Current Littelfuse
46AC4644
Fuse, Aec-Q200, Fast Acting, 0.375A, 0603; Fuse Current Littelfuse 46AC4644
FUSE, AEC-Q200, FAST ACTING, 0.375A, 0603; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 0.375A, 0603; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, Fast Acting, 0.375A, 0603; Fuse Current Littelfuse - 70AC6328 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Acting, 0.375A, 0603; Fuse Current Littelfuse
70AC6328
Fuse, Aec-Q200, Fast Acting, 0.375A, 0603; Fuse Current Littelfuse 70AC6328
FUSE, AEC-Q200, FAST ACTING, 0.375A, 0603; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

FUSE, AEC-Q200, FAST ACTING, 0.375A, 0603; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10724CT-ND 0438.375WRA 46AC4644
Product Name Fuses Circuit Protection - Fuses Fuse, Aec-Q200, Fast Acting, 0.375A, 0603; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers