Littelfuse, Inc. Fuseholders 03590010Z

Description
Fuse Block 30A 600V 10 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 10 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03590010Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03590010Z-ND
Fuseholders 03590010Z-ND
Fuse Block 30A 600V 10 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 10 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 05J1855 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
05J1855
Fuse Holder; Fuse Holder Type Littelfuse 05J1855
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:10Fuses; Product Range:359 Series; Voltage Rating VAC:250V; Voltage AC:250V RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:10Fuses; Product Range:359 Series; Voltage Rating VAC:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03590010Z-ND 05J1855
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 A UL Class CC Fuse Holder - LED - 140F-D3C-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-211A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
View Details
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CN6953-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details