Keystone Electronics Corp. THM-Vertical Entry Maxi Auto Blade Fuse Holder 3555-2

Description
Part Number: 3555-2 # of Fuses: 1 Current Rating: 50 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent Fuse Size: Maxi Automotive Material: Copper Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010
Request a Quote
Description
Part Number: 3555-2 # of Fuses: 1 Current Rating: 50 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent Fuse Size: Maxi Automotive Material: Copper Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM-Vertical Entry Maxi Auto Blade Fuse Holder, part number 3555-2, is designed for use with Maxi automotive blade fuses, specifically compatible with Littelfuse MAXI 299 series and Bussmann MAX series. It features a current rating of 50 Amps at 500V AC and is constructed with copper contacts and a nylon body. The holder is UL recognized under file number E354010, indicating compliance with safety standards in the USA and Canada. It is suitable for vertical fuse entry and can be easily mounted in pre-drilled or punched holes. The design allows for secure fuse retention, even after multiple insertions, and it can withstand shock and vibration. This product is ideal for applications requiring reliable fuse protection in automotive or similar environments.

Datasheet Summary
Powered by GS/AI

The THM-Vertical Entry Maxi Auto Blade Fuse Holder, part number 3555-2, is designed for use with Maxi automotive blade fuses, specifically compatible with Littelfuse MAXI 299 series and Bussmann MAX series. It features a current rating of 50 Amps at 500V AC and is constructed with copper contacts and a nylon body. The holder is UL recognized under file number E354010, indicating compliance with safety standards in the USA and Canada. It is suitable for vertical fuse entry and can be easily mounted in pre-drilled or punched holes. The design allows for secure fuse retention, even after multiple insertions, and it can withstand shock and vibration. This product is ideal for applications requiring reliable fuse protection in automotive or similar environments.

Suppliers

Company
Product
Description
Supplier Links
THM-Vertical Entry Maxi Auto Blade Fuse Holder - 3555-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM-Vertical Entry Maxi Auto Blade Fuse Holder
3555-2
THM-Vertical Entry Maxi Auto Blade Fuse Holder 3555-2
Part Number: 3555-2 # of Fuses: 1 Current Rating: 50 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent Fuse Size: Maxi Automotive Material: Copper Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010

Part Number: 3555-2

  • # of Fuses: 1
  • Current Rating: 50 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse MAXI 299 series / Bussmann MAX series / APX / or equivalent
  • Fuse Size: Maxi Automotive
  • Material: Copper
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

E354010

Buy Now Datasheet
FUSE HOLDER - 3555-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
FUSE HOLDER
3555-2
FUSE HOLDER 3555-2
FUSE HOLDER

FUSE HOLDER

Buy Now
Fuseholders - 36-3555-2-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3555-2-ND
Fuseholders 36-3555-2-ND
Fuse Block 50A 500V 1 Circuit Blade Through Hole

Fuse Block 50A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, Auto Blade, Maxi, Th; Fuse Holder Type Keystone - 22M2709 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Auto Blade, Maxi, Th; Fuse Holder Type Keystone
22M2709
Fuse Holder, Auto Blade, Maxi, Th; Fuse Holder Type Keystone 22M2709
FUSE HOLDER, AUTO BLADE, MAXI, TH; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:40A; Fuse Size Held:0.312" x 0.032", 7.9mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, AUTO BLADE, MAXI, TH; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:40A; Fuse Size Held:0.312" x 0.032", 7.9mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3555-2 3555-2 36-3555-2-ND 22M2709
Product Name THM-Vertical Entry Maxi Auto Blade Fuse Holder FUSE HOLDER Fuseholders Fuse Holder, Auto Blade, Maxi, Th; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Snap-In PC Fuse Clip - 3500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 20 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Clip with End Stop - 3532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers