Littelfuse, Inc. Fuseholders 03590006Z

Description
Fuse Block 30A 600V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03590006Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03590006Z-ND
Fuseholders 03590006Z-ND
Fuse Block 30A 600V 6 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 6 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 12J4427 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
12J4427
Fuse Holder; Fuse Holder Type Littelfuse 12J4427
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:6Fuses; Product Range:359 Series; Voltage Rating VAC:-; Voltage Rating VDC:-RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:6Fuses; Product Range:359 Series; Voltage Rating VAC:-; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03590006Z-ND 12J4427
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1155-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details
2 suppliers
3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holders - 1884478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details