Littelfuse, Inc. Fuseholders 03590003Z

Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03590003Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03590003Z-ND
Fuseholders 03590003Z-ND
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 12J4425 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
12J4425
Fuse Holder; Fuse Holder Type Littelfuse 12J4425
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:359 Series; Voltage Rating VAC:-; Voltage Rating VDC:-RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:359 Series; Voltage Rating VAC:-; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03590003Z-ND 12J4425
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Blocks - VF-2007 -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 2422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details