Littelfuse, Inc. Fuseholders 03560003Z

Description
Fuse Block 15A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4938-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4938-ND
Fuseholders F4938-ND
Fuse Block 15A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 05C0990 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
05C0990
Fuse Holder; Fuse Holder Type Littelfuse 05C0990
Fuse Holder; Fuse Holder Type:-; Fuse Current:-; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:-; Product Range:356 Series; Voltage Rating VAC:-; Voltage Rating VDC:-; Body Material:Phenolic Laminate; For Use With:3AG/3AB RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:-; Fuse Current:-; Fuse Size Held:-; Holder Terminals:-; No. of Fuses:-; Product Range:356 Series; Voltage Rating VAC:-; Voltage Rating VDC:-; Body Material:Phenolic Laminate; For Use With:3AG/3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4938-ND 05C0990
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuseholders - 486-1163-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - VFOP520 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 338419 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 to 600 amps
View Details