Littelfuse, Inc. Fuseholders 03540903ZXGY

Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03540903ZXGY-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03540903ZXGY-ND
Fuseholders 03540903ZXGY-ND
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 12J4415 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
12J4415
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 12J4415
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:3Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:3Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03540903ZXGY-ND 12J4415
Product Name Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 84K0233 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers