Fuse Block 20A 600V 1 Circuit Cartridge Chassis Mount
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | F4933-ND | 7874316 | 7874316P | 90B0127 |
| Product Name | Fuseholders | Fuse Holders | Fuse Holders | Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 600 volts | 300 volts |