Littelfuse, Inc. Fuseholders 03540811ZXGY

Description
Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03540811ZXGY-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03540811ZXGY-ND
Fuseholders 03540811ZXGY-ND
Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse - 12J4414 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
12J4414
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse 12J4414
FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:11Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:11Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03540811ZXGY-ND 12J4414
Product Name Fuseholders Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers
Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Holders - 2165345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F1)
View Details
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0608 - Newark, An Avnet Company
Specs
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details