SCHURTER Inc Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 31.916

Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0608 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
11AC0608
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 11AC0608
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 11AC0608
Product Name Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 5 x 20 mm; 1 pole; Fingergrip and Extra-Safe - 70080761 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Block - 1491-N122 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details