Littelfuse, Inc. Fuseholders 03540802ZXGY

Description
Fuse Block 20A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3130-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3130-ND
Fuseholders F3130-ND
Fuse Block 20A 600V 2 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361501-03540802ZXGY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361501-03540802ZXGY
Circuit Protection - Fuseholders 1361501-03540802ZXGY
Win Source Part Number: 1361501-03540802ZXGY Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: OMNI-BLOK® 354 Package: Bulk Product Status: Active Mounting Type: Chassis Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Phosphorus Bronze Termination Style: Quick Connect - 0.250" (6.3mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 2 Fuse Type: Cartridge Voltage: 600V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Block

Win Source Part Number: 1361501-03540802ZXGY
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: OMNI-BLOK® 354
Package: Bulk
Product Status: Active
Mounting Type: Chassis Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Phosphorus Bronze
Termination Style: Quick Connect - 0.250" (6.3mm)
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 2
Fuse Type: Cartridge
Voltage: 600V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Block

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 67K7446 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
67K7446
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 67K7446
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F3130-ND 1361501-03540802ZXGY 67K7446
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - Class CC CD Fuse Blocks -  - VICFUSE
Specs
Normal Operating Current 30 to 60 amps
Rated Operating Voltage 600 to ? volts
Approvals / Ratings UL
View Details
Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers