Littelfuse, Inc. Fuseholders 03540611ZXGY

Description
Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03540611ZXGY-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03540611ZXGY-ND
Fuseholders 03540611ZXGY-ND
Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 11 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse - 12J4407 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
12J4407
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse 12J4407
FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:11Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:11Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03540611ZXGY-ND 12J4407
Product Name Fuseholders Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - EK6529-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-1737-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-708B With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details