Littelfuse, Inc. Fuseholders 03540604ZXGY

Description
Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03540604ZXGY-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03540604ZXGY-ND
Fuseholders 03540604ZXGY-ND
Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse - 32M4581 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
32M4581
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse 32M4581
FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03540604ZXGY-ND 32M4581
Product Name Fuseholders Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Fuse Clip, 6.3x32 mm, 600 VAC/VDC, 32 A - CQP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details
Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
Fuse Holder - 4705335 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details