Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | F4897-ND | 02B7672 |
| Product Name | Fuseholders | Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 250 volts |