Littelfuse, Inc. Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 03453LS7H

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K0275 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K0275
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K0275
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Holder, 1P, 20A, Qc Rohs Compliant Littelfuse - 81AH9491 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1P, 20A, Qc Rohs Compliant Littelfuse
81AH9491
Cartridge Fuse Holder, 1P, 20A, Qc Rohs Compliant Littelfuse 81AH9491
CARTRIDGE FUSE HOLDER, 1P, 20A, QC ROHS COMPLIANT: YES

CARTRIDGE FUSE HOLDER, 1P, 20A, QC ROHS COMPLIANT: YES

Supplier's Site
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount - 70184550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount
70184550
Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount 70184550
20 A (Max.) , 250 VAC (Max.) , Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

20 A (Max.) , 250 VAC (Max.) , Fuse Holders
Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect, 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 67K0275 81AH9491 70184550
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse Cartridge Fuse Holder, 1P, 20A, Qc Rohs Compliant Littelfuse Fuseholder; 3AG; 20 A (Max.); 250 VAC (Max.); Panel Mount
Normal Operating Current 20 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Fuse Holder - 1492-FB3J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, Red - 3568-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0579-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details