Rated current: 6.3A
Rated voltage: 250V
Applicable fuse:5*20mm
1, parameter:
Insertion/extraction
Dielectric strength:AC2000V Min 60Sec
Insulation resistance:100MΩ Min 500VDC
Temperature rise:60℃ Max
voltage drop:15mV Max
2, Product diagram:
| VICFUSE | |
|---|---|
| Product Category | Fuse Holders |
| Product Name | Fuse Blocks - VF-2010 |
| Normal Operating Current | 6.3 amps |