SCHURTER Inc Fuse Holder, 5 X 20Mm, Pcb; Fuse Holder Type Schurter 31.3501

Description
FUSE HOLDER, 5 X 20MM, PCB; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FAS Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM, PCB; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FAS Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Pcb; Fuse Holder Type Schurter - 22C6313 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb; Fuse Holder Type Schurter
22C6313
Fuse Holder, 5 X 20Mm, Pcb; Fuse Holder Type Schurter 22C6313
FUSE HOLDER, 5 X 20MM, PCB; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FAS Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FAS Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 22C6313
Product Name Fuse Holder, 5 X 20Mm, Pcb; Fuse Holder Type Schurter
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder; Fuse; Panel Mount - 70080072 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 126 to 250 volts
Mounting Panel Mount
View Details
3 Pole Fuse Holder - 1492-FB3J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Street Lighting Fuse Boxes - 176678-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details