Littelfuse, Inc. Fuseholders 03453HS3ZX010

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03453HS3ZX010-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03453HS3ZX010-ND
Fuseholders 03453HS3ZX010-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder Body; Fuse Holder Type Littelfuse - 12J4364 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Body; Fuse Holder Type Littelfuse
12J4364
Fuse Holder Body; Fuse Holder Type Littelfuse 12J4364
FUSE HOLDER BODY; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER BODY; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03453HS3ZX010-ND 12J4364
Product Name Fuseholders Fuse Holder Body; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers
Fuse Holder - 18400842 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - 344044-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details