TE Connectivity Street Lighting Fuse Boxes CK0309-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 35 Door Height (MM) : 350, 300 Door Width (MM) : 66, 60, 85, 75, 100, 80, 90, 70 Pole Diameter (MM) : 104, 90, 98, 95, 120, 96, 116, 102, 115, 110, 100 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Asia, Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 35 Door Height (MM) : 350, 300 Door Width (MM) : 66, 60, 85, 75, 100, 80, 90, 70 Pole Diameter (MM) : 104, 90, 98, 95, 120, 96, 116, 102, 115, 110, 100 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Asia, Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - CK0309-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
CK0309-000
Street Lighting Fuse Boxes CK0309-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 35 Door Height (MM) : 350, 300 Door Width (MM) : 66, 60, 85, 75, 100, 80, 90, 70 Pole Diameter (MM) : 104, 90, 98, 95, 120, 96, 116, 102, 115, 110, 100 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Asia, Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Pillar
  • Number of Underground Cables (Max) : 3
  • Wires per Cable (Max) : 1

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 35
  • Door Height (MM) : 350, 300
  • Door Width (MM) : 66, 60, 85, 75, 100, 80, 90, 70
  • Pole Diameter (MM) : 104, 90, 98, 95, 120, 96, 116, 102, 115, 110, 100

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : EN 60999
  • IP Rating : IP20

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Packaging Features


  • Packaging Quantity : 20

Product Availability


  • Product Availability : Asia, Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Street Lighting Product Type : Loop-In Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number CK0309-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0579-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - F81424-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 681012-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - CCM1715-ND - DigiKey
TE Connectivity
Specs
Mounting Chassis Mount
View Details
2 suppliers