Littelfuse, Inc. MICRO2® 32V Blade Fuse 0327020.LXS

Description
This 20 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated terminals Net weight 0.53 g ± 5%
Request a Quote Datasheet
Description
This 20 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated terminals Net weight 0.53 g ± 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2® 32V Blade Fuse - 0327020.LXS - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2® 32V Blade Fuse
0327020.LXS
MICRO2® 32V Blade Fuse 0327020.LXS
This 20 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated terminals Net weight 0.53 g ± 5%

This 20 A MICRO2TM blade fuse has proven its reliability in polluted, humid, and high-temperature environments. Its subminiature design makes the MICRO2 a go-to option for automakers looking to reduce vehicle weight without sacrificing circuit protection. Fast-acting Yellow housing indicates 20 A rating Silver-plated terminals Net weight 0.53 g ± 5%

Datasheet
Fuses - 0327020.LXS-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, Micro

20A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0327020.LXS
Circuit Protection Fuse 139-0327020.LXS
Electric Fuse, Product overview: 0327020.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327020.LXS can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0327020.LXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0327020.LXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0327020.LXS
Circuit Protection - Fuses 0327020.LXS
FUSE AUTO 20A 32VDC BLADE MICRO

FUSE AUTO 20A 32VDC BLADE MICRO

Supplier's Site
Auto Blade Fuse, 20A, 32Vdc; Blow Characteristic Littelfuse - 64W8534 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 20A, 32Vdc; Blow Characteristic Littelfuse
64W8534
Auto Blade Fuse, 20A, 32Vdc; Blow Characteristic Littelfuse 64W8534
AUTO BLADE FUSE, 20A, 32VDC; Blow Characteristic:-; Fuse Current:20A; Voltage Rating VDC:32V; Product Range:MICRO2 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 20A, 32VDC; Blow Characteristic:-; Fuse Current:20A; Voltage Rating VDC:32V; Product Range:MICRO2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0327020.LXS 0327020.LXS-ND 139-0327020.LXS 0327020.LXS 64W8534
Product Name MICRO2® 32V Blade Fuse Fuses Circuit Protection Fuse Circuit Protection - Fuses Auto Blade Fuse, 20A, 32Vdc; Blow Characteristic Littelfuse
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002311104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1100 volts
Rated Current 50 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers