Littelfuse, Inc. Fuses 0326007.MXP

Description
"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326007.MXP-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"7A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0326007.MXP
FUSE CERAMIC 7A 250VAC 3AB 3AG

FUSE CERAMIC 7A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse - 25R5490 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse
25R5490
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse 25R5490
CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0326007.MXP-ND 0326007.MXP 25R5490
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110421 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details