Manufacturer: Littelfuse Inc.
Win Source Part Number: 853166-0326002.MXP
Series: 326
Features: 2 A 250 V AC 125 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0326002.MXP, 0326002.MXP-ND, F4853, 0326002MXP
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
2A Time Delay Fuse, 250VAC/125VDC, 3AB Ceramic Product overview: 0326002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0326002.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 2A 250VAC 125VDC 3AB
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE, 6.3X32MM, ANTISURGE, 2A; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:326 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853166-0326002.MXP | F4853-ND | 139-0326002.MXP | 0326002.MXP | 42K9873 | 25R5487 |
| Product Name | Fuses - 0326002.MXP | Fuses | 2A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse | Fuse, 6.3X32Mm, Antisurge, 2A; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 10000 amps | 100 amps | 100 amps | |||
| Fuse Material | Ceramic |