Littelfuse, Inc. Fuses 0326.750MXP

Description
"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0326.750MXP-ND - DigiKey
Thief River Falls, MN, United States
"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse - 42K9870 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse
42K9870
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse 42K9870
CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Fuse Size Code:3ABRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0326.750MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.750MXP
Circuit Protection - Fuses 0326.750MXP
FUSE CERM 750MA 250VAC 125VDC

FUSE CERM 750MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0326.750MXP-ND 42K9870 0326.750MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers