Littelfuse, Inc. Fuses 0326.700HXP

Description
"700mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"700mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2634-ND - DigiKey
Thief River Falls, MN, United States
"700mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"700mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0326.700HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0326.700HXP
Circuit Protection - Fuses 0326.700HXP
FUSE CERM 700MA 250VAC 125VDC

FUSE CERM 700MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse - 26K8684 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
26K8684
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse 26K8684
CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2634-ND 0326.700HXP 26K8684
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers