Littelfuse, Inc. Fuses 0325.750MXP

Description
"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0325.750MXP-ND - DigiKey
Thief River Falls, MN, United States
"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"750mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0325.750MXP
Circuit Protection - Fuses 0325.750MXP
FUSE CERM 750MA 250VAC 125VDC

FUSE CERM 750MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse - 42K9831 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse
42K9831
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse 42K9831
CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3ABRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3ABRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0325.750MXP-ND 0325.750MXP 42K9831
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers