Littelfuse, Inc. Circuit Protection - Fuses 0315010.HXP

Description
Win Source Part Number: 1361347-0315010.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 315 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0020 Size / Dimension: 0.275" Dia x 1.275" L (6.99mm x 32.39mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Voltage Rating - AC: 32 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300A Melting I²t: 760 Approval Agency: UL DC Cold Resistance: 0.0083 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361347-0315010.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 315 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0020 Size / Dimension: 0.275" Dia x 1.275" L (6.99mm x 32.39mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Voltage Rating - AC: 32 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300A Melting I²t: 760 Approval Agency: UL DC Cold Resistance: 0.0083 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361347-0315010.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361347-0315010.HXP
Circuit Protection - Fuses 1361347-0315010.HXP
Win Source Part Number: 1361347-0315010.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 315 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0020 Size / Dimension: 0.275" Dia x 1.275" L (6.99mm x 32.39mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Voltage Rating - AC: 32 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 300A Melting I²t: 760 Approval Agency: UL DC Cold Resistance: 0.0083 Ohms

Win Source Part Number: 1361347-0315010.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 315
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0020
Size / Dimension: 0.275" Dia x 1.275" L (6.99mm x 32.39mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Voltage Rating - AC: 32 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I²t: 760
Approval Agency: UL
DC Cold Resistance: 0.0083 Ohms

Buy Now Datasheet
Singapore, Singapore
10A 32V Circuit Protection Fuse
139-0315010.HXP
10A 32V Circuit Protection Fuse 139-0315010.HXP
Fuse Miniature Slow Blow Acting 10A 32V Axial 6.3 X 32mm Glass Bulk UL Product overview: 0315010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0315010.HXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 10A 32V Axial 6.3 X 32mm Glass Bulk UL Product overview: 0315010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0315010.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4079-ND - DigiKey
Thief River Falls, MN, United States
"10A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0315010.HXP
FUSE GLASS 10A 32VAC 3AB 3AG

FUSE GLASS 10A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse - 26K8552 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse
26K8552
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse 26K8552
CARTRIDGE FUSE, SLOW BLOW, 10A, 32V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 10A, 32V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
FUSE GLASS 10A 32VAC 3AB 3AG - 461-0315010.HXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 10A 32VAC 3AB 3AG
461-0315010.HXP
FUSE GLASS 10A 32VAC 3AB 3AG 461-0315010.HXP
FUSE GLASS 10A 32VAC 3AB 3AG

FUSE GLASS 10A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1361347-0315010.HXP 139-0315010.HXP F4079-ND 0315010.HXP 26K8552 461-0315010.HXP
Product Name Circuit Protection - Fuses 10A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse FUSE GLASS 10A 32VAC 3AB 3AG
Mounting Through Hole Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers