Littelfuse, Inc. Fuses 031501.2HXP

Description
"1.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 031501.2HXP-ND - DigiKey
Thief River Falls, MN, United States
"1.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 031501.2HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031501.2HXP
Circuit Protection - Fuses 031501.2HXP
FUSE GLASS 1.2A 250VAC 3AB 3AG

FUSE GLASS 1.2A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse - 26K8548 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse
26K8548
Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse 26K8548
CARTRIDGE FUSE, SLOW BLOW, 1.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 031501.2HXP-ND 031501.2HXP 26K8548
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1.2A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details