Littelfuse, Inc. Fuses 0315.375MXP

Description
"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315.375MXP-ND - DigiKey
Thief River Falls, MN, United States
"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"375mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse - 42K9720 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse
42K9720
Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse 42K9720
CARTRIDGE FUSE, SLOW BLOW, 0.375A, 250V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.375A, 250V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315.375MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315.375MXP
Circuit Protection - Fuses 0315.375MXP
FUSE GLASS 375MA 250VAC 3AB 3AG

FUSE GLASS 375MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0315.375MXP-ND 42K9720 0315.375MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002630005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details