Littelfuse, Inc. Fuses 0315.250MXP

Description
"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315.250MXP-ND - DigiKey
Thief River Falls, MN, United States
"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse - 42K9718 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse
42K9718
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse 42K9718
CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AGRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AGRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315.250MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315.250MXP
Circuit Protection - Fuses 0315.250MXP
FUSE GLASS 250MA 250VAC 3AB 3AG

FUSE GLASS 250MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0315.250MXP-ND 42K9718 0315.250MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details